VISHAY INTERTECHNOLOGY, INC.
WSLS2512R1000DHEA -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
WSLS2512R1000DHEA
Description
RES 0.1 OHM 0.5% 1W 2512
Description
RES 0.1 OHM 0.5% 1W 2512
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
WSLS2512R1000DHEA |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalAlloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
0805
Resistance Range
15 ohms
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details