RES 0.01 OHM 1% 1W 2512 Product overview: WSLS2512R0100FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0100FHEB
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .010ohm 1W 1% 2512 SMD
CURRENT SENSE RESISTORS, SMD, 1WATT, 0.01OHM, 1%. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSLS2512R0100FHEB | WSLSA-.010CT-ND | WSLS2512R0100FHEB | 140943854 |
| Product Name | 0.01 OHM 1W Resistor | Chip Resistor - Surface Mount | RES .010 OHM 1W 1% 2512 SMD | Resistor |
| Technology / Construction | Metal Strip | MetalAlloy | ||
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Standards and Certifications | RoHS |