Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLS2512R0100FHEA

Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLS2512R0100FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0100FHEATR-ND
Chip Resistor - Surface Mount 541-WSLS2512R0100FHEATR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R0100FHEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0100FHEADKR-ND
Chip Resistor - Surface Mount 541-WSLS2512R0100FHEADKR-ND
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R0100FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0100FHEACT-ND
Chip Resistor - Surface Mount 541-WSLS2512R0100FHEACT-ND
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Buy Now Datasheet
0.01 OHM 1W Resistor - 52-WSLS2512R0100FHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 1W Resistor
52-WSLS2512R0100FHEA
0.01 OHM 1W Resistor 52-WSLS2512R0100FHEA
RES 0.01 OHM 1% 1W 2512 Product overview: WSLS2512R0100FHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0100FHEA can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1W 2512 Product overview: WSLS2512R0100FHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0100FHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More - WSLS2512R0100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More
WSLS2512R0100FHEA
Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More WSLS2512R0100FHEA
Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More

Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSLS2512R0100FHEATR-ND 52-WSLS2512R0100FHEA WSLS2512R0100FHEA
Product Name Chip Resistor - Surface Mount 0.01 OHM 1W Resistor Current Sense Resistors - SMD 1watt 0.01ohm 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details