SMD Chip Resistor, 0.3 MOhm, ± 1%, 10 W, 5931 [1577 Metric], Metal Strip, High Power Product overview: WSLP5931L3000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 MOhm, 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 MOhm, 10 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP5931L3000FEB can be used for catalog matching and distributor lookup.
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 10watts .0003ohm 1% Learn More
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP5931L3000FEB | WSLPD-.0003DKR-ND | WSLP5931L3000FEB |
| Product Name | SMD 0.3 MOhm 10 W Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 10watts .0003ohm 1% Learn More |
| Resistance Range | 0.3000 ohms | 3.00E-4 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |