VISHAY WSLP5931L3000FEA SMD Current Sense Resistor, 0.0003 ohm, 5931 [1577 Metric], 10 W, 1%, WSLP5931 Series Product overview: WSLP5931L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0003 ohm, 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0003 ohm, 10 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP5931L3000FEA can be used for catalog matching and distributor lookup.
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 988322-WSLP5931L3000
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP5931
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±175ppm/°C
Ratings: AEC-Q200
Power (Watts): 10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 300 µOhms
Package / Case: Nonstandard
Supplier Device Package: 5931
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.591" L x 0.305" W (15.00mm x 7.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10015-6,WSLP5931
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0003 ohm, 10 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes
RES SMD 300 UOHM 1% 10W 5931
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSLP5931L3000FEA | 541-10015-1-ND | 988322-WSLP5931L3000FEA | 54X6186 | WSLP5931L3000FEA |
| Product Name | SMD 0.0003 ohm 10 W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0003 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 3.00E-4 ohms | 3.00E-4 ohms | 3.00E-4 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |