Vishay Precision Group Chip Resistor - Surface Mount - WSLP5931L2000FEA WSLP5931L2000FEA

Description
Manufacturer: Vishay Win Source Part Number: 848423-WSLP5931L2000 FEA Series: * Features: 200 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10014-6, 541-10014-2, WSLP5931L2000FEA-ND, 541-10014-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 848423-WSLP5931L2000 FEA Series: * Features: 200 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10014-6, 541-10014-2, WSLP5931L2000FEA-ND, 541-10014-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP5931L2000FEA
848423-WSLP5931L2000FEA
Chip Resistor - Surface Mount - WSLP5931L2000FEA 848423-WSLP5931L2000FEA
Manufacturer: Vishay Win Source Part Number: 848423-WSLP5931L2000 FEA Series: * Features: 200 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10014-6, 541-10014-2, WSLP5931L2000FEA-ND, 541-10014-1

Manufacturer: Vishay
Win Source Part Number: 848423-WSLP5931L2000FEA
Series: *
Features: 200 µOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10014-6, 541-10014-2, WSLP5931L2000FEA-ND, 541-10014-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10014-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10014-6-ND
Chip Resistor - Surface Mount 541-10014-6-ND
200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10014-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10014-2-ND
Chip Resistor - Surface Mount 541-10014-2-ND
200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10014-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10014-1-ND
Chip Resistor - Surface Mount 541-10014-1-ND
200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.0002 ohm 10 W Resistor - 52-WSLP5931L2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0002 ohm 10 W Resistor
52-WSLP5931L2000FEA
Automotive SMD 0.0002 ohm 10 W Resistor 52-WSLP5931L2000FEA
VISHAY WSLP5931L2000FEA SMD Current Sense Resistor, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric] Product overview: WSLP5931L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 ohm, 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 ohm, 10 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP5931L2000FEA can be used for catalog matching and distributor lookup.

VISHAY WSLP5931L2000FEA SMD Current Sense Resistor, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric] Product overview: WSLP5931L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 ohm, 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 ohm, 10 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP5931L2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay - 54X6185 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay
54X6185
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay 54X6185
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Vishay - 41Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Vishay
41Y6114
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Vishay 41Y6114
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0002 ohm, 10 W, 1%, 5931 [1577 Metric]

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP5931L2000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP5931L2000FEA
Chip Resistor - Surface Mount WSLP5931L2000FEA
RES SMD 200 UOHM 1% 10W 5931

RES SMD 200 UOHM 1% 10W 5931

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 848423-WSLP5931L2000FEA 541-10014-6-ND 52-WSLP5931L2000FEA 54X6185 41Y6114 WSLP5931L2000FEA
Product Name Chip Resistor - Surface Mount - WSLP5931L2000FEA Chip Resistor - Surface Mount Automotive SMD 0.0002 ohm 10 W Resistor Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details