RES 0.003 OHM 1% 7W 5931 Product overview: WSLP59313L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP59313L000FEB can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 7watts .003ohm 1% Learn More
3 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.003 OHM 1% 7W 5931
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSLP59313L000FEB | WSLP59313L000FEB | WSLPD-.003CT-ND | WSLP59313L000FEB |
| Product Name | 0.003 OHM 7W Resistor | Current Sense Resistors - SMD 7watts .003ohm 1% Learn More | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard |