Vishay Intertechnology, Inc. Current Sense Resistors - SMD 7watts .002ohm 1% Learn More WSLP59312L000FEB

Description
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More - WSLP59312L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More
WSLP59312L000FEB
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More WSLP59312L000FEB
Current Sense Resistors - SMD 7watts .002ohm 1% Learn More

Current Sense Resistors - SMD 7watts .002ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLPD-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPD-.002TR-ND
Chip Resistor - Surface Mount WSLPD-.002TR-ND
2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP59312L000FEB WSLPD-.002TR-ND
Product Name Current Sense Resistors - SMD 7watts .002ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details