Vishay Precision Group SMD 0.002 ohm 7 W Resistor WSLP59312L000FEA

Description
VISHAY - WSLP59312L000FEA - Resistencia Detección de Corriente SMD, 0.002 ohm, Serie WSLP5931, 5931 [Métrica 1577], 7 W, ± 1% Product overview: WSLP59312L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP59312L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY - WSLP59312L000FEA - Resistencia Detección de Corriente SMD, 0.002 ohm, Serie WSLP5931, 5931 [Métrica 1577], 7 W, ± 1% Product overview: WSLP59312L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP59312L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.002 ohm 7 W Resistor - 52-WSLP59312L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.002 ohm 7 W Resistor
52-WSLP59312L000FEA
SMD 0.002 ohm 7 W Resistor 52-WSLP59312L000FEA
VISHAY - WSLP59312L000FEA - Resistencia Detección de Corriente SMD, 0.002 ohm, Serie WSLP5931, 5931 [Métrica 1577], 7 W, ± 1% Product overview: WSLP59312L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP59312L000FEA can be used for catalog matching and distributor lookup.

VISHAY - WSLP59312L000FEA - Resistencia Detección de Corriente SMD, 0.002 ohm, Serie WSLP5931, 5931 [Métrica 1577], 7 W, ± 1% Product overview: WSLP59312L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP59312L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10013-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10013-6-ND
Chip Resistor - Surface Mount 541-10013-6-ND
2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10013-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10013-2-ND
Chip Resistor - Surface Mount 541-10013-2-ND
2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10013-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10013-1-ND
Chip Resistor - Surface Mount 541-10013-1-ND
2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP59312L000FEA
903426-WSLP59312L000FEA
Chip Resistor - Surface Mount - WSLP59312L000FEA 903426-WSLP59312L000FEA
Manufacturer: Vishay Win Source Part Number: 903426-WSLP59312L000 FEA Series: WSLP5931 Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10013-6, 541-10013-2, WSLP59312L000FEA-ND, 541-10013-1

Manufacturer: Vishay
Win Source Part Number: 903426-WSLP59312L000FEA
Series: WSLP5931
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 8W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 5931
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10013-6, 541-10013-2, WSLP59312L000FEA-ND, 541-10013-1

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.002 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay - 54X6189 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.002 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay
54X6189
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.002 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay 54X6189
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.002 ohm, 7 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.002 ohm, 7 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLP59312L000FEA 541-10013-6-ND 903426-WSLP59312L000FEA 54X6189
Product Name SMD 0.002 ohm 7 W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSLP59312L000FEA Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.002 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-2 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details