RES 0.00019 OHM 5% 7W NONSTAND
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | WSLP4026L1900JEA-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 1.90E-4 ohms |