Vishay Precision Group Resistors - Chip Resistor - Surface Mount WSLP40261L000FEA

Description
Win Source Part Number: 1196624-WSLP40261L00 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP4026 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.113" (2.88mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Package / Case: Nonstandard Supplier Device Package: 4026 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.400" L x 0.260" W (10.16mm x 6.60mm) Alternative Parts (Cross-Reference): WSLP40261L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4380-2,541-4380- 1,541-4380-6,WSLP402 61L000FEA-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1196624-WSLP40261L00 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP4026 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.113" (2.88mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Package / Case: Nonstandard Supplier Device Package: 4026 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.400" L x 0.260" W (10.16mm x 6.60mm) Alternative Parts (Cross-Reference): WSLP40261L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4380-2,541-4380- 1,541-4380-6,WSLP402 61L000FEA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1196624-WSLP40261L000FEA
Resistors - Chip Resistor - Surface Mount 1196624-WSLP40261L000FEA
Win Source Part Number: 1196624-WSLP40261L00 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP4026 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.113" (2.88mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Package / Case: Nonstandard Supplier Device Package: 4026 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.400" L x 0.260" W (10.16mm x 6.60mm) Alternative Parts (Cross-Reference): WSLP40261L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4380-2,541-4380- 1,541-4380-6,WSLP402 61L000FEA-ND

Win Source Part Number: 1196624-WSLP40261L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP4026
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.113" (2.88mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 4
Resistance: 1 mOhms
Package / Case: Nonstandard
Supplier Device Package: 4026
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.400" L x 0.260" W (10.16mm x 6.60mm)
Alternative Parts (Cross-Reference): WSLP40261L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4380-2,541-4380-1,541-4380-6,WSLP40261L000FEA-ND

Buy Now Datasheet
Automotive SMD 0.001 ohm 7 W Resistor - 52-WSLP40261L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.001 ohm 7 W Resistor
52-WSLP40261L000FEA
Automotive SMD 0.001 ohm 7 W Resistor 52-WSLP40261L000FEA
VISHAY WSLP40261L000FEA SMD Current Sense Resistor, AEC-Q200 WSLP4026 Series, 0.001 ohm, 7 W, 1%, 4026 [1066 Metric] Product overview: WSLP40261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP40261L000FEA can be used for catalog matching and distributor lookup.

VISHAY WSLP40261L000FEA SMD Current Sense Resistor, AEC-Q200 WSLP4026 Series, 0.001 ohm, 7 W, 1%, 4026 [1066 Metric] Product overview: WSLP40261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 ohm, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 ohm, 7 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP40261L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4380-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4380-2-ND
Chip Resistor - Surface Mount 541-4380-2-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4380-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4380-6-ND
Chip Resistor - Surface Mount 541-4380-6-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4380-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4380-1-ND
Chip Resistor - Surface Mount 541-4380-1-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.001 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay - 54X6183 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.001 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay
54X6183
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.001 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay 54X6183
SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.001 ohm, 7 W, 1%, 4026 [1066 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.001 ohm, 7 W, 1%, 4026 [1066 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1196624-WSLP40261L000FEA 52-WSLP40261L000FEA 541-4380-2-ND 54X6183
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 0.001 ohm 7 W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.001 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 7 watts 7 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details