Metal Strip Resistor, 0.5mR, 1%, 9W, 3921 Case, AEC-Q200 Product overview: WSLP3921L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L5000FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 959304-WSLP3921L5000
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP3921
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±175ppm/°C
Ratings: AEC-Q200
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
Resistance: 500 µOhms
Package / Case: Nonstandard
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Alternative Parts (Cross-Reference): WSL3921L5000FEA; PU3921FKN130U5L; PU3921FKNP90U5L; PU3921FKNT30U5L; PSR400ITQFF0L50WSLP3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10009-2,541-1000
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0005 ohm, 9 W, 1%, 3921 [1052 Metric]
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0005 ohm, 9 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes
RES SMD 500 UOHM 1% 9W 3921
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSLP3921L5000FEA | 959304-WSLP3921L5000FEA | 541-10009-2-ND | 41Y6077 | 54X6178 | WSLP3921L5000FEA |
| Product Name | Automotive 9W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0005 Ohm, 9 W, 1%, 3921 [1052 Metric] Vishay | Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0005 Ohm, 9 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | 5.00E-4 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Temperature Coefficient | 175 ±ppm/°C | 150 ±ppm/°C | ||||
| Power Rating | 9 watts | 9 watts | 9 watts |