Current Sense Resistors - SMD 5watts .004ohm 1% Learn More
RES SMD 4 MOHM 1% 5W 3921 Product overview: WSLP39214L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39214L000FEB can be used for catalog matching and distributor lookup.
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSLP39214L000FEB | 52-WSLP39214L000FEB | 541-WSLP39214L000FEBDKR-ND |
| Product Name | Current Sense Resistors - SMD 5watts .004ohm 1% Learn More | SMD 4 MOHM 5W Resistor | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | |
| Resistance Range | 0.0040 ohms | 0.0040 ohms | 0.0040 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS |