Vishay Precision Group Chip Resistor - Surface Mount WSLP39214L000FEA

Description
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10007-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10007-6-ND
Chip Resistor - Surface Mount 541-10007-6-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10007-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10007-1-ND
Chip Resistor - Surface Mount 541-10007-1-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10007-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10007-2-ND
Chip Resistor - Surface Mount 541-10007-2-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.004 Ohm, 5 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay - 54X6181 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.004 Ohm, 5 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay
54X6181
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.004 Ohm, 5 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay 54X6181
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.004 ohm, 5 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.004 ohm, 5 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10007-6-ND 54X6181
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.004 Ohm, 5 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details