Vishay Intertechnology, Inc. SMD 9W 0.001ohm Resistor WSLP39211L000FEB

Description
Fixed Resistor, Metal Strip, 9W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 3921, CHIP Product overview: WSLP39211L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39211L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Strip, 9W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 3921, CHIP Product overview: WSLP39211L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39211L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9W 0.001ohm Resistor - 52-WSLP39211L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9W 0.001ohm Resistor
52-WSLP39211L000FEB
SMD 9W 0.001ohm Resistor 52-WSLP39211L000FEB
Fixed Resistor, Metal Strip, 9W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 3921, CHIP Product overview: WSLP39211L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39211L000FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 9W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 3921, CHIP Product overview: WSLP39211L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39211L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 9watts .001ohm 1% Learn More - WSLP39211L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 9watts .001ohm 1% Learn More
WSLP39211L000FEB
Current Sense Resistors - SMD 9watts .001ohm 1% Learn More WSLP39211L000FEB
Current Sense Resistors - SMD 9watts .001ohm 1% Learn More

Current Sense Resistors - SMD 9watts .001ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLPC-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.001TR-ND
Chip Resistor - Surface Mount WSLPC-.001TR-ND
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPC-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.001CT-ND
Chip Resistor - Surface Mount WSLPC-.001CT-ND
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPC-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.001DKR-ND
Chip Resistor - Surface Mount WSLPC-.001DKR-ND
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960629-WSLP39211L000FEB
Resistors - Chip Resistor - Surface Mount 960629-WSLP39211L000FEB
Win Source Part Number: 960629-WSLP39211L000 FEB Category: Resistors>Chip Resistor - Surface Mount Series: WSLP3921 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 9W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Nonstandard Supplier Device Package: 3921 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Alternative Parts (Cross-Reference): WSL39211L000FEA; PU3921FKMP90R001L; PSR400ITQFH1L00; PU3921FKM130R001L; PU3921FKMT30R001L; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLPC-.001DKR,WSLPC- .001CT,WSLPC-.001TR

Win Source Part Number: 960629-WSLP39211L000FEB
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP3921
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Nonstandard
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Alternative Parts (Cross-Reference): WSL39211L000FEA; PU3921FKMP90R001L; PSR400ITQFH1L00; PU3921FKM130R001L; PU3921FKMT30R001L;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLPC-.001DKR,WSLPC-.001CT,WSLPC-.001TR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP39211L000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP39211L000FEB
Resistors - Chip Resistor - Surface Mount WSLP39211L000FEB
RES 0.001 OHM 1% 9W 3921

RES 0.001 OHM 1% 9W 3921

Supplier's Site
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay - 08AJ1747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay
08AJ1747
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay 08AJ1747
RES, 0R001, 9W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R001, 9W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay - 41Y6083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay
41Y6083
Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay 41Y6083
RES, 0R001, 9W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R001, 9W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSLP39211L000FEB WSLP39211L000FEB WSLPC-.001TR-ND 960629-WSLP39211L000FEB WSLP39211L000FEB 08AJ1747
Product Name SMD 9W 0.001ohm Resistor Current Sense Resistors - SMD 9watts .001ohm 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R001, 9W, 3921, Metal Strip; Resistance Vishay
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard 3921 [1052 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details