Win Source Part Number: 978808-WSLP39211L000
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP3921
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Nonstandard
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4378-2,WSLP39211
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 3921 0.001 Ohm 1% 9W 150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP39211L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39211L000FEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 978808-WSLP39211L000FEA | 541-4378-1-ND | 52-WSLP39211L000FEA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Automotive SMD 0.001 Ohm 9W Resistor |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 150 ±ppm/°C | |
| Power Rating | 9 watts | 9 watts | 9 watts |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |