The WSLP2726L5000FEA is a surface mount chip resistor from Vishay, designed for high power applications with a power rating of 5 watts. It features a low resistance value of 500 micro-ohms, making it suitable for current sensing and voltage division applications. The resistor is constructed using a solid metal nickel-chrome or manganese-copper alloy, which contributes to its low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. It is qualified to AEC-Q200, ensuring reliability in automotive applications. The operating temperature range for this resistor is from -65°C to +170°C, and it has a very low inductance of 0.5 nH to 5 nH, which is beneficial for high-frequency applications. The device is packaged in a reel with 1500 pieces per package, and it is lead-free, complying with environmental regulations. The resistor's construction also provides sulfur resistance, making it suitable for use in harsh environments. Overall, the WSLP2726L5000FEA is a robust choice for engineers looking for a high-performance resistor in compact designs.
Manufacturer: Vishay
Win Source Part Number: 848422-WSLP2726L5000
Series: WSLP2726
Features: 500 µOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4377-6, WSLP2726L5000FEA-ND,
Current Sense Resistors - SMD 0.0005ohms 1% Learn More
500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
7W 0.5mR 1% Metal Strip Resistor, 2726 SMD, AEC-Q200 Product overview: WSLP2726L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2726L5000FEA can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, AEC-Q200 WSLP2726 Series, 0.0005 ohm, 7 W, 1%, 2726 [6966 Metric] RoHS Compliant: Yes
RES SMD 500 UOHM 1% 7W 2726
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 848422-WSLP2726L5000FEA | WSLP2726L5000FEA | 541-4377-1-ND | 52-WSLP2726L5000FEA | 54X6174 | WSLP2726L5000FEA |
| Product Name | Chip Resistor - Surface Mount - WSLP2726L5000FEA | Current Sense Resistors - SMD 0.0005ohms 1% Learn More | Chip Resistor - Surface Mount | Automotive SMD 7W Resistor | Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.0005 Ohm, 7 W, 1%, 2726 [6966 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | ||||
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | 5.00E-4 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor |