Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP2726L3000FEA

Description
300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10004-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10004-6-ND
Chip Resistor - Surface Mount 541-10004-6-ND
300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10004-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10004-2-ND
Chip Resistor - Surface Mount 541-10004-2-ND
300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10004-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10004-1-ND
Chip Resistor - Surface Mount 541-10004-1-ND
300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.0003 Ohm 10W Resistor - 52-WSLP2726L3000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0003 Ohm 10W Resistor
52-WSLP2726L3000FEA
Automotive SMD 0.0003 Ohm 10W Resistor 52-WSLP2726L3000FEA
Res Metal Strip 2726 0.0003 Ohm 1% 10W ±110ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP2726L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0003 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0003 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2726L3000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2726 0.0003 Ohm 1% 10W ±110ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP2726L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0003 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0003 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2726L3000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1141076-WSLP2726L3000FEA
Resistors - Chip Resistor - Surface Mount 1141076-WSLP2726L3000FEA
Win Source Part Number: 1141076-WSLP2726L300 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP2726 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.149" (3.79mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 4 Resistance: 300 µOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10004-6,WSLP2726 L3000FEA-ND,541-1000 4-2,541-10004-1

Win Source Part Number: 1141076-WSLP2726L3000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP2726
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.149" (3.79mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 4
Resistance: 300 µOhms
Package / Case: Nonstandard
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10004-6,WSLP2726L3000FEA-ND,541-10004-2,541-10004-1

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP2726L3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP2726L3000FEA
Chip Resistor - Surface Mount WSLP2726L3000FEA
RES SMD 300 UOHM 1% 7W 2726

RES SMD 300 UOHM 1% 7W 2726

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP2726L3000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP2726L3000FEA
Resistors - Chip Resistor - Surface Mount WSLP2726L3000FEA
RES SMD 300 UOHM 1% 7W 2726

RES SMD 300 UOHM 1% 7W 2726

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-10004-6-ND 52-WSLP2726L3000FEA 1141076-WSLP2726L3000FEA WSLP2726L3000FEA WSLP2726L3000FEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.0003 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy MetalOxide
Mounting / Packaging Nonstandard 2726 Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details