Vishay Intertechnology, Inc. Automotive SMD 0.004 Ohm 5W Resistor WSLP27264L000FEA

Description
Res Metal Strip 2726 0.004 Ohm 1% 5W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP27264L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.004 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.004 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27264L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2726 0.004 Ohm 1% 5W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP27264L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.004 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.004 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27264L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.004 Ohm 5W Resistor - 52-WSLP27264L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.004 Ohm 5W Resistor
52-WSLP27264L000FEA
Automotive SMD 0.004 Ohm 5W Resistor 52-WSLP27264L000FEA
Res Metal Strip 2726 0.004 Ohm 1% 5W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP27264L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.004 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.004 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27264L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2726 0.004 Ohm 1% 5W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP27264L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.004 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.004 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27264L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP27264L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP27264L000FEACT-ND
Chip Resistor - Surface Mount 541-WSLP27264L000FEACT-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP27264L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP27264L000FEATR-ND
Chip Resistor - Surface Mount 541-WSLP27264L000FEATR-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP27264L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP27264L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP27264L000FEADKR-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973316-WSLP27264L000FEA
Resistors - Chip Resistor - Surface Mount 973316-WSLP27264L000FEA
Win Source Part Number: 973316-WSLP27264L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP2726 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.118" (2.99mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 4 Resistance: 4 mOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLP27264L000FEA-ND, ,541-WSLP27264L000FE ACT,541-WSLP27264L00 0FEATR,541-WSLP27264 L000FEADKR

Win Source Part Number: 973316-WSLP27264L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP2726
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.118" (2.99mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 4
Resistance: 4 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLP27264L000FEA-ND,,541-WSLP27264L000FEACT,541-WSLP27264L000FEATR,541-WSLP27264L000FEADKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-WSLP27264L000FEA 541-WSLP27264L000FEACT-ND 973316-WSLP27264L000FEA
Product Name Automotive SMD 0.004 Ohm 5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy
Mounting / Packaging 2726 Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details