Vishay Precision Group Current Sense Resistors - SMD 0.002ohms 1% Learn More WSLP27262L000FEA

Description
Current Sense Resistors - SMD 0.002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.002ohms 1% Learn More - WSLP27262L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.002ohms 1% Learn More
WSLP27262L000FEA
Current Sense Resistors - SMD 0.002ohms 1% Learn More WSLP27262L000FEA
Current Sense Resistors - SMD 0.002ohms 1% Learn More

Current Sense Resistors - SMD 0.002ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-4376-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4376-1-ND
Chip Resistor - Surface Mount 541-4376-1-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4376-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4376-6-ND
Chip Resistor - Surface Mount 541-4376-6-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4376-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4376-2-ND
Chip Resistor - Surface Mount 541-4376-2-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 5W Resistor - 52-WSLP27262L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5W Resistor
52-WSLP27262L000FEA
Automotive SMD 5W Resistor 52-WSLP27262L000FEA
2mR 5W 1% 2726 SMD Current Sense Resistor, AEC-Q200 Product overview: WSLP27262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27262L000FEA can be used for catalog matching and distributor lookup.

2mR 5W 1% 2726 SMD Current Sense Resistor, AEC-Q200 Product overview: WSLP27262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27262L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375412-WSLP27262L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375412-WSLP27262L000FEA
Resistors - Chip Resistor - Surface Mount 1375412-WSLP27262L000FEA
Win Source Part Number: 1375412-WSLP27262L00 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSLP2726 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Nonstandard Supplier Device Package: 2726 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 2 MOhms Power (Watts): 5W Composition: Metal Element Number of Terminations: 4

Win Source Part Number: 1375412-WSLP27262L000FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSLP2726
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2726
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 2 MOhms
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 4

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.002 Ohm, 5 W, 1%, 2726 [6966 Metric] Rohs Compliant Vishay - 54X6176 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.002 Ohm, 5 W, 1%, 2726 [6966 Metric] Rohs Compliant Vishay
54X6176
Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.002 Ohm, 5 W, 1%, 2726 [6966 Metric] Rohs Compliant Vishay 54X6176
SMD Current Sense Resistors, AEC-Q200 WSLP2726 Series, 0.002 ohm, 5 W, 1%, 2726 [6966 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP2726 Series, 0.002 ohm, 5 W, 1%, 2726 [6966 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP27262L000FEA 541-4376-1-ND 52-WSLP27262L000FEA 1375412-WSLP27262L000FEA 54X6176
Product Name Current Sense Resistors - SMD 0.002ohms 1% Learn More Chip Resistor - Surface Mount Automotive SMD 5W Resistor Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.002 Ohm, 5 W, 1%, 2726 [6966 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-PSJ2NTEB2L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details