Vishay Precision Group Current Sense Resistors - SMD 3watts .01ohms 1% Learn More WSLP2512R0100FEA

Description
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More - WSLP2512R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More
WSLP2512R0100FEA
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More WSLP2512R0100FEA
Current Sense Resistors - SMD 3watts .01ohms 1% Learn More

Current Sense Resistors - SMD 3watts .01ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP2512R0100FEA
903425-WSLP2512R0100FEA
Chip Resistor - Surface Mount - WSLP2512R0100FEA 903425-WSLP2512R0100FEA
Manufacturer: Vishay Win Source Part Number: 903425-WSLP2512R0100 FEA Series: WSLP Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10158-6, 541-10158-2, 541-10158-1

Manufacturer: Vishay
Win Source Part Number: 903425-WSLP2512R0100FEA
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10158-6, 541-10158-2, 541-10158-1

Buy Now Datasheet
SMD 3W Resistor - 52-WSLP2512R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSLP2512R0100FEA
SMD 3W Resistor 52-WSLP2512R0100FEA
Res Metal Strip 2512 10m Ohm 1% 3W ¡À75ppm/¡ãC Molded SMD Embossed Plastic T/R Product overview: WSLP2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512R0100FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 10m Ohm 1% 3W ¡À75ppm/¡ãC Molded SMD Embossed Plastic T/R Product overview: WSLP2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10158-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10158-1-ND
Chip Resistor - Surface Mount 541-10158-1-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10158-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10158-6-ND
Chip Resistor - Surface Mount 541-10158-6-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10158-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10158-2-ND
Chip Resistor - Surface Mount 541-10158-2-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP2512R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP2512R0100FEA
Chip Resistor - Surface Mount WSLP2512R0100FEA
RES 0.01 OHM 1% 3W 2512

RES 0.01 OHM 1% 3W 2512

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 54X6171 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
54X6171
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 54X6171
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLP2512R0100FEA 903425-WSLP2512R0100FEA 52-WSLP2512R0100FEA 541-10158-1-ND WSLP2512R0100FEA 54X6171
Product Name Current Sense Resistors - SMD 3watts .01ohms 1% Learn More Chip Resistor - Surface Mount - WSLP2512R0100FEA SMD 3W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR158FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details