Vishay Precision Group Chip Resistor - Surface Mount WSLP2512L5000FEA

Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10157-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10157-2-ND
Chip Resistor - Surface Mount 541-10157-2-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10157-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10157-1-ND
Chip Resistor - Surface Mount 541-10157-1-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10157-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10157-6-ND
Chip Resistor - Surface Mount 541-10157-6-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More - WSLP2512L5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More
WSLP2512L5000FEA
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More WSLP2512L5000FEA
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More

Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More

Supplier's Site
SMD 3W Resistor - 52-WSLP2512L5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSLP2512L5000FEA
SMD 3W Resistor 52-WSLP2512L5000FEA
0.5mR 1% 3W 2512 Metal Strip SMD Current Sense Resistor Product overview: WSLP2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512L5000FEA can be used for catalog matching and distributor lookup.

0.5mR 1% 3W 2512 Metal Strip SMD Current Sense Resistor Product overview: WSLP2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512L5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
980666-WSLP2512L5000FEA
Resistors - Chip Resistor - Surface Mount 980666-WSLP2512L5000FEA
Win Source Part Number: 980666-WSLP2512L5000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 500 µOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10157-6,541-1015 7-2,541-10157-1

Win Source Part Number: 980666-WSLP2512L5000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 500 µOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10157-6,541-10157-2,541-10157-1

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 54X6170 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
54X6170
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 54X6170
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.0005 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.0005 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Vishay - 26Y1397 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Vishay
26Y1397
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Vishay 26Y1397
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.0005 ohm, 3 W, 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.0005 ohm, 3 W, 1%, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10157-2-ND WSLP2512L5000FEA 52-WSLP2512L5000FEA 980666-WSLP2512L5000FEA 54X6170 26Y1397
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More SMD 3W Resistor Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.0005 Ohm, 3 W, 1%, 2512 [6432 Metric] Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details