RES 0.009 OHM 1% 3W 2512
RES 0.009 OHM 1% 3W 2512
9 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 3watts .009ohms 1% Product overview: WSLP25129L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25129L000FEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 3watts .009ohms 1% Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSLP25129L000FEADKR-ND | 52-WSLP25129L000FEA | WSLP25129L000FEA |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 3watts .009ohms 1% Learn More |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0090 ohms | 0.0090 ohms | 0.0090 ohms |