8.2 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | WSLP25128L200DEA-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.0082 ohms |