Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .008ohms 1% WSLP25128L000FEA

Description
Current Sense Resistors - SMD 3watts .008ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .008ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .008ohms 1% - WSLP25128L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .008ohms 1%
WSLP25128L000FEA
Current Sense Resistors - SMD 3watts .008ohms 1% WSLP25128L000FEA
Current Sense Resistors - SMD 3watts .008ohms 1%

Current Sense Resistors - SMD 3watts .008ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10156-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10156-1-ND
Chip Resistor - Surface Mount 541-10156-1-ND
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10156-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10156-6-ND
Chip Resistor - Surface Mount 541-10156-6-ND
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10156-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10156-2-ND
Chip Resistor - Surface Mount 541-10156-2-ND
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP25128L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP25128L000FEA
Resistors - Chip Resistor - Surface Mount WSLP25128L000FEA
RES 0.008 OHM 1% 3W 2512

RES 0.008 OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSLP25128L000FEA 541-10156-1-ND WSLP25128L000FEA
Product Name Current Sense Resistors - SMD 3watts .008ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details