Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .0075ohms 1% WSLP25127L500FEA

Description
Current Sense Resistors - SMD 3watts .0075ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .0075ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .0075ohms 1% - WSLP25127L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0075ohms 1%
WSLP25127L500FEA
Current Sense Resistors - SMD 3watts .0075ohms 1% WSLP25127L500FEA
Current Sense Resistors - SMD 3watts .0075ohms 1%

Current Sense Resistors - SMD 3watts .0075ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10155-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10155-6-ND
Chip Resistor - Surface Mount 541-10155-6-ND
7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10155-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10155-1-ND
Chip Resistor - Surface Mount 541-10155-1-ND
7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10155-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10155-2-ND
Chip Resistor - Surface Mount 541-10155-2-ND
7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP25127L500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP25127L500FEA
Chip Resistor - Surface Mount WSLP25127L500FEA
RES 0.0075 OHM 1% 3W 2512

RES 0.0075 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSLP25127L500FEA 541-10155-6-ND WSLP25127L500FEA
Product Name Current Sense Resistors - SMD 3watts .0075ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0075 ohms 0.0075 ohms 7.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details