Res Metal Strip 2512 0.006 Ohm 0.5% 3W ±110ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP25126L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.006 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.006 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25126L000DEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 728409-WSLP25126L000
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±0.5%
Temperature Coefficient: ±110ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 6 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
6 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP25126L000DEA | 728409-WSLP25126L000DEA | WSLP25126L000DEA-ND |
| Product Name | Automotive SMD 0.006 Ohm 3W Resistor | Chip Resistor - Surface Mount - WSLP25126L000DEA | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | MetalAlloy | |
| Mounting / Packaging | 2512 | 2512; 2512 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 3 watts | 3 watts | 3 watts |
| Standards and Certifications | RoHS | AEC-Q200 |