Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .004ohms 1% Learn More WSLP25124L000FEA

Description
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More - WSLP25124L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More
WSLP25124L000FEA
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More WSLP25124L000FEA
Current Sense Resistors - SMD 3watts .004ohms 1% Learn More

Current Sense Resistors - SMD 3watts .004ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10152-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10152-2-ND
Chip Resistor - Surface Mount 541-10152-2-ND
4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10152-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10152-6-ND
Chip Resistor - Surface Mount 541-10152-6-ND
4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10152-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10152-1-ND
Chip Resistor - Surface Mount 541-10152-1-ND
4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3 W 0.004 ohm Resistor - 52-WSLP25124L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.004 ohm Resistor
52-WSLP25124L000FEA
SMD 3 W 0.004 ohm Resistor 52-WSLP25124L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 150 ppm, 0.004 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25124L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.004 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.004 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 150 ppm, 0.004 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25124L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.004 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.004 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLP25124L000FEA 541-10152-2-ND 52-WSLP25124L000FEA
Product Name Current Sense Resistors - SMD 3watts .004ohms 1% Learn More Chip Resistor - Surface Mount SMD 3 W 0.004 ohm Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR43JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details