Vishay Intertechnology, Inc. SMD 4 MOhm 3 W Resistor WSLP25124L000DEA

Description
SMD Chip Resistor, 4 MOhm, ± 0.5%, 3 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSLP25124L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 4 MOhm, ± 0.5%, 3 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSLP25124L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4 MOhm 3 W Resistor - 52-WSLP25124L000DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4 MOhm 3 W Resistor
52-WSLP25124L000DEA
SMD 4 MOhm 3 W Resistor 52-WSLP25124L000DEA
SMD Chip Resistor, 4 MOhm, ± 0.5%, 3 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSLP25124L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000DEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 4 MOhm, ± 0.5%, 3 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSLP25124L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25124L000DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 3watts .004ohms .5% Learn More - WSLP25124L000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .004ohms .5% Learn More
WSLP25124L000DEA
Current Sense Resistors - SMD 3watts .004ohms .5% Learn More WSLP25124L000DEA
Current Sense Resistors - SMD 3watts .004ohms .5% Learn More

Current Sense Resistors - SMD 3watts .004ohms .5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP25124L000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25124L000DEATR-ND
Chip Resistor - Surface Mount 541-WSLP25124L000DEATR-ND
4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP25124L000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25124L000DEADKR-ND
Chip Resistor - Surface Mount 541-WSLP25124L000DEADKR-ND
4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP25124L000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25124L000DEACT-ND
Chip Resistor - Surface Mount 541-WSLP25124L000DEACT-ND
4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±0.5% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSLP25124L000DEA WSLP25124L000DEA 541-WSLP25124L000DEATR-ND
Product Name SMD 4 MOhm 3 W Resistor Current Sense Resistors - SMD 3watts .004ohms .5% Learn More Chip Resistor - Surface Mount
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS AEC-Q200
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers