Vishay Precision Group Resistance Vishay WSLP25123L000FEA.

Description
Resistance:0.003ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Voltage Rating:- RoHS Compliant: Yes
Description
Resistance:0.003ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 24AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
24AC0938
Resistance Vishay 24AC0938
Resistance:0.003ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Voltage Rating:- RoHS Compliant: Yes

Resistance:0.003ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0938
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details