Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More WSLP25122L000FEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More - WSLP25122L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More
WSLP25122L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More WSLP25122L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP25122L000FEA
903421-WSLP25122L000FEA
Chip Resistor - Surface Mount - WSLP25122L000FEA 903421-WSLP25122L000FEA
Manufacturer: Vishay Win Source Part Number: 903421-WSLP25122L000 FEA Series: WSLP Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10148-6, 541-10148-2, 541-10148-1

Manufacturer: Vishay
Win Source Part Number: 903421-WSLP25122L000FEA
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10148-6, 541-10148-2, 541-10148-1

Buy Now Datasheet
SMD 3 W 0.002 ohm Resistor - 52-WSLP25122L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.002 ohm Resistor
52-WSLP25122L000FEA
SMD 3 W 0.002 ohm Resistor 52-WSLP25122L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25122L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25122L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25122L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25122L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10148-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10148-2-ND
Chip Resistor - Surface Mount 541-10148-2-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10148-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10148-6-ND
Chip Resistor - Surface Mount 541-10148-6-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10148-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10148-1-ND
Chip Resistor - Surface Mount 541-10148-1-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP25122L000FEA 903421-WSLP25122L000FEA 52-WSLP25122L000FEA 541-10148-2-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 3watts .002ohms 1% Learn More Chip Resistor - Surface Mount - WSLP25122L000FEA SMD 3 W 0.002 ohm Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details