1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 3watts .0015ohms 1% Learn More
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 275 ppm, 0.0015 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25121L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.0015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.0015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25121L500FEA can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-10147-1-ND | WSLP25121L500FEA | 52-WSLP25121L500FEA |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 3watts .0015ohms 1% Learn More | SMD 3 W 0.0015 ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0015 ohms | 0.0015 ohms | 0.0015 ohms |