Vishay Intertechnology, Inc. SMD 2W Resistor WSLP2010R0100FEA

Description
2W 10mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2010R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 10mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2010R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSLP2010R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSLP2010R0100FEA
SMD 2W Resistor 52-WSLP2010R0100FEA
2W 10mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2010R0100FEA can be used for catalog matching and distributor lookup.

2W 10mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2010R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10107-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10107-2-ND
Chip Resistor - Surface Mount 541-10107-2-ND
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10107-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10107-1-ND
Chip Resistor - Surface Mount 541-10107-1-ND
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10107-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10107-6-ND
Chip Resistor - Surface Mount 541-10107-6-ND
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP2010R0100FEA
903420-WSLP2010R0100FEA
Chip Resistor - Surface Mount - WSLP2010R0100FEA 903420-WSLP2010R0100FEA
Manufacturer: Vishay Win Source Part Number: 903420-WSLP2010R0100 FEA Series: WSLP Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10107-6, 541-10107-2, 541-10107-1

Manufacturer: Vishay
Win Source Part Number: 903420-WSLP2010R0100FEA
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10107-6, 541-10107-2, 541-10107-1

Buy Now Datasheet
Current Sense Resistors - SMD 2watts .01ohms 1% - WSLP2010R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .01ohms 1%
WSLP2010R0100FEA
Current Sense Resistors - SMD 2watts .01ohms 1% WSLP2010R0100FEA
Current Sense Resistors - SMD 2watts .01ohms 1%

Current Sense Resistors - SMD 2watts .01ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSLP2010R0100FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP2010R0100FEA
Resistors - Chip Resistor - Surface Mount WSLP2010R0100FEA
RES 0.01 OHM 1% 2W 2010

RES 0.01 OHM 1% 2W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSLP2010R0100FEA 541-10107-2-ND 903420-WSLP2010R0100FEA WSLP2010R0100FEA WSLP2010R0100FEA
Product Name SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSLP2010R0100FEA Current Sense Resistors - SMD 2watts .01ohms 1% Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138610CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details