Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .009ohms 1% WSLP20109L000FEA

Description
Current Sense Resistors - SMD 2watts .009ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .009ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .009ohms 1% - WSLP20109L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .009ohms 1%
WSLP20109L000FEA
Current Sense Resistors - SMD 2watts .009ohms 1% WSLP20109L000FEA
Current Sense Resistors - SMD 2watts .009ohms 1%

Current Sense Resistors - SMD 2watts .009ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10360-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10360-1-ND
Chip Resistor - Surface Mount 541-10360-1-ND
9 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10360-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10360-2-ND
Chip Resistor - Surface Mount 541-10360-2-ND
9 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP20109L000FEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLP20109L000FEA
Resistors - Chip Resistor - Surface Mount WSLP20109L000FEA
RES 0.009 OHM 1% 2W 2010

RES 0.009 OHM 1% 2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number WSLP20109L000FEA 541-10360-1-ND WSLP20109L000FEA
Product Name Current Sense Resistors - SMD 2watts .009ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details