Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .008ohms 1% WSLP20108L000FEA

Description
Current Sense Resistors - SMD 2watts .008ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .008ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .008ohms 1% - WSLP20108L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .008ohms 1%
WSLP20108L000FEA
Current Sense Resistors - SMD 2watts .008ohms 1% WSLP20108L000FEA
Current Sense Resistors - SMD 2watts .008ohms 1%

Current Sense Resistors - SMD 2watts .008ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10359-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10359-6-ND
Chip Resistor - Surface Mount 541-10359-6-ND
8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10359-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10359-2-ND
Chip Resistor - Surface Mount 541-10359-2-ND
8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10359-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10359-1-ND
Chip Resistor - Surface Mount 541-10359-1-ND
8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
2W 0.008ohm Resistor - 52-WSLP20108L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 0.008ohm Resistor
52-WSLP20108L000FEA
2W 0.008ohm Resistor 52-WSLP20108L000FEA
Fixed Resistor, Metal Strip, 2W, 0.008ohm, 1% +/-Tol, -75,75ppm/Cel, 2010 Product overview: WSLP20108L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 0.008ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.008ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20108L000FEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 2W, 0.008ohm, 1% +/-Tol, -75,75ppm/Cel, 2010 Product overview: WSLP20108L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 0.008ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.008ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20108L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLP20108L000FEA 541-10359-6-ND 52-WSLP20108L000FEA
Product Name Current Sense Resistors - SMD 2watts .008ohms 1% Chip Resistor - Surface Mount 2W 0.008ohm Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details