Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .007ohms 1% WSLP20107L000FEK

Description
Current Sense Resistors - SMD 2watts .007ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .007ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .007ohms 1% - WSLP20107L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .007ohms 1%
WSLP20107L000FEK
Current Sense Resistors - SMD 2watts .007ohms 1% WSLP20107L000FEK
Current Sense Resistors - SMD 2watts .007ohms 1%

Current Sense Resistors - SMD 2watts .007ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSLP20107L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP20107L000FEK-ND
Chip Resistor - Surface Mount WSLP20107L000FEK-ND
7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP20107L000FEK WSLP20107L000FEK-ND
Product Name Current Sense Resistors - SMD 2watts .007ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details