Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .006ohms 1% WSLP20106L000FEA

Description
Current Sense Resistors - SMD 2watts .006ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .006ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .006ohms 1% - WSLP20106L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .006ohms 1%
WSLP20106L000FEA
Current Sense Resistors - SMD 2watts .006ohms 1% WSLP20106L000FEA
Current Sense Resistors - SMD 2watts .006ohms 1%

Current Sense Resistors - SMD 2watts .006ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10358-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10358-1-ND
Chip Resistor - Surface Mount 541-10358-1-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10358-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10358-6-ND
Chip Resistor - Surface Mount 541-10358-6-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10358-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10358-2-ND
Chip Resistor - Surface Mount 541-10358-2-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP20106L000FEA 541-10358-1-ND
Product Name Current Sense Resistors - SMD 2watts .006ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details