Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .002ohms 1% WSLP20102L000FEK

Description
Current Sense Resistors - SMD 2watts .002ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .002ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .002ohms 1% - WSLP20102L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .002ohms 1%
WSLP20102L000FEK
Current Sense Resistors - SMD 2watts .002ohms 1% WSLP20102L000FEK
Current Sense Resistors - SMD 2watts .002ohms 1%

Current Sense Resistors - SMD 2watts .002ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSLP20102L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP20102L000FEK-ND
Chip Resistor - Surface Mount WSLP20102L000FEK-ND
2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP20102L000FEK WSLP20102L000FEK-ND
Product Name Current Sense Resistors - SMD 2watts .002ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR196FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers