Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .002ohms 1% WSLP20102L000FEA

Description
Current Sense Resistors - SMD 2watts .002ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .002ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .002ohms 1% - WSLP20102L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .002ohms 1%
WSLP20102L000FEA
Current Sense Resistors - SMD 2watts .002ohms 1% WSLP20102L000FEA
Current Sense Resistors - SMD 2watts .002ohms 1%

Current Sense Resistors - SMD 2watts .002ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327277-WSLP20102L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327277-WSLP20102L000FEA
Resistors - Chip Resistor - Surface Mount 1327277-WSLP20102L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327277-WSLP20102L00 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-10104-6,541-1010 4-2,541-10104-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327277-WSLP20102L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-10104-6,541-10104-2,541-10104-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 2W Resistor - 52-WSLP20102L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSLP20102L000FEA
SMD 2W Resistor 52-WSLP20102L000FEA
2mR 1% 2W 2010 SMD Current Sense Resistor Product overview: WSLP20102L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20102L000FEA can be used for catalog matching and distributor lookup.

2mR 1% 2W 2010 SMD Current Sense Resistor Product overview: WSLP20102L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20102L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10104-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10104-2-ND
Chip Resistor - Surface Mount 541-10104-2-ND
2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10104-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10104-6-ND
Chip Resistor - Surface Mount 541-10104-6-ND
2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10104-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10104-1-ND
Chip Resistor - Surface Mount 541-10104-1-ND
2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP20102L000FEA 1327277-WSLP20102L000FEA 52-WSLP20102L000FEA 541-10104-2-ND
Product Name Current Sense Resistors - SMD 2watts .002ohms 1% Resistors - Chip Resistor - Surface Mount SMD 2W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details