Vishay Precision Group Wirewound Resistor, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Vishay WSLP1206R0500FEA.

Description
WIREWOUND RESISTOR, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Vishay - 28AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Vishay
28AC5699
Wirewound Resistor, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Vishay 28AC5699
WIREWOUND RESISTOR, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5699
Product Name Wirewound Resistor, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy; Wirewound
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details