Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .033ohms 1% WSLP1206R0330FEA

Description
Current Sense Resistors - SMD 1watt .033ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .033ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .033ohms 1% - WSLP1206R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .033ohms 1%
WSLP1206R0330FEA
Current Sense Resistors - SMD 1watt .033ohms 1% WSLP1206R0330FEA
Current Sense Resistors - SMD 1watt .033ohms 1%

Current Sense Resistors - SMD 1watt .033ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10101-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10101-6-ND
Chip Resistor - Surface Mount 541-10101-6-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10101-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10101-2-ND
Chip Resistor - Surface Mount 541-10101-2-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10101-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10101-1-ND
Chip Resistor - Surface Mount 541-10101-1-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP1206R0330FEA - 903419-WSLP1206R0330FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP1206R0330FEA
903419-WSLP1206R0330FEA
Chip Resistor - Surface Mount - WSLP1206R0330FEA 903419-WSLP1206R0330FEA
Manufacturer: Vishay Win Source Part Number: 903419-WSLP1206R0330 FEA Series: WSLP Operating Temperature Range: -65°C ~ 170°C Features: 33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10101-6, 541-10101-2, 541-10101-1

Manufacturer: Vishay
Win Source Part Number: 903419-WSLP1206R0330FEA
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10101-6, 541-10101-2, 541-10101-1

Buy Now Datasheet
RES,SMT,METAL PLATE,33M OHMS,1% +/-TOL,-75,75PPM TC,1206 CASE Product overview: WSLP1206R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0330FEA can be used for catalog matching and distributor lookup.

RES,SMT,METAL PLATE,33M OHMS,1% +/-TOL,-75,75PPM TC,1206 CASE Product overview: WSLP1206R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R033, 1W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2799
Res, 0R033, 1W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2799
RES, 0R033, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R033, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP1206R0330FEA 541-10101-6-ND 903419-WSLP1206R0330FEA 52-WSLP1206R0330FEA 14AJ2799
Product Name Current Sense Resistors - SMD 1watt .033ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSLP1206R0330FEA Resistor Res, 0R033, 1W, 1206, Metal Strip Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details