Vishay Precision Group Chip Resistor - Surface Mount WSLP1206R0300FEA

Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLP-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.03CT-ND
Chip Resistor - Surface Mount WSLP-.03CT-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.03DKR-ND
Chip Resistor - Surface Mount WSLP-.03DKR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.03TR-ND
Chip Resistor - Surface Mount WSLP-.03TR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP1206R0300FEA
1118062-WSLP1206R0300FEA
Chip Resistor - Surface Mount - WSLP1206R0300FEA 1118062-WSLP1206R0300FEA
Manufacturer: Vishay Win Source Part Number: 1118062-WSLP1206R030 0FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Family Name: WSLP Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 1206 Alternative Parts (Cross-Reference): CSMS1206-XH-R030FT; RUK3216FR030CS; LRMAM1206-R03FT5; CSNL1206FT30L0; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118062-WSLP1206R0300FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.03
Composition: Metal Element
Number of Terminations: 2
Family Name: WSLP
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 1206
Alternative Parts (Cross-Reference): CSMS1206-XH-R030FT; RUK3216FR030CS; LRMAM1206-R03FT5; CSNL1206FT30L0;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1W Resistor - 52-WSLP1206R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSLP1206R0300FEA
SMD 1W Resistor 52-WSLP1206R0300FEA
1W 1% 30mR Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP1206R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0300FEA can be used for catalog matching and distributor lookup.

1W 1% 30mR Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP1206R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More - WSLP1206R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More
WSLP1206R0300FEA
Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More WSLP1206R0300FEA
Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More

Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More

Supplier's Site
Current Sense Resistor, 0.03 Ohm, 1W, 1%; Resistance Vishay - 84R1943 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 1W, 1%; Resistance Vishay
84R1943
Current Sense Resistor, 0.03 Ohm, 1W, 1%; Resistance Vishay 84R1943
CURRENT SENSE RESISTOR, 0.03 OHM, 1W, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 1W, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.03 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 84R1944 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 1W, 1%, Full Reel; Resistance Vishay
84R1944
Current Sense Resistor, 0.03 Ohm, 1W, 1%, Full Reel; Resistance Vishay 84R1944
CURRENT SENSE RESISTOR, 0.03 OHM, 1W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 1W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP-.03CT-ND 1118062-WSLP1206R0300FEA 52-WSLP1206R0300FEA WSLP1206R0300FEA 84R1943
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSLP1206R0300FEA SMD 1W Resistor Current Sense Resistors - SMD 1Watt 0.03Ohms 1% Learn More Current Sense Resistor, 0.03 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details