Vishay Precision Group Surface Mount Resistors WSLP1206R0200FEA

Description
Vishay WSLP1206R0200FEA
Request a Quote Datasheet
Description
Vishay WSLP1206R0200FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836202
Surface Mount Resistors 6836202
Vishay WSLP1206R0200FEA

Vishay WSLP1206R0200FEA

Supplier's Site
Surface Mount Resistors - 6836202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836202P
Surface Mount Resistors 6836202P
Vishay WSLP1206R0200FEA

Vishay WSLP1206R0200FEA

Supplier's Site
Surface Mount Resistors - 1693191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693191
Surface Mount Resistors 1693191
Vishay WSLP1206R0200FEA

Vishay WSLP1206R0200FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLP-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.02TR-ND
Chip Resistor - Surface Mount WSLP-.02TR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.02DKR-ND
Chip Resistor - Surface Mount WSLP-.02DKR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.02CT-ND
Chip Resistor - Surface Mount WSLP-.02CT-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSLP1206R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSLP1206R0200FEA
SMD 1W Resistor 52-WSLP1206R0200FEA
1W 1% 20mR Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0200FEA can be used for catalog matching and distributor lookup.

1W 1% 20mR Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More - WSLP1206R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More
WSLP1206R0200FEA
Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More WSLP1206R0200FEA
Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More

Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP1206R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP1206R0200FEA
Chip Resistor - Surface Mount WSLP1206R0200FEA
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Supplier's Site Datasheet
Wirewound Resistor, 0.02 Ohm, 1W, ±1%; Resistance Vishay - 33R2635 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 1W, ±1%; Resistance Vishay
33R2635
Wirewound Resistor, 0.02 Ohm, 1W, ±1%; Resistance Vishay 33R2635
WIREWOUND RESISTOR, 0.02 OHM, 1W, ±1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 1W, ±1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.02 Ohm, 1W, ±1%, Full Reel; Resistance Vishay - 28X3248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 1W, ±1%, Full Reel; Resistance Vishay
28X3248
Wirewound Resistor, 0.02 Ohm, 1W, ±1%, Full Reel; Resistance Vishay 28X3248
WIREWOUND RESISTOR, 0.02 OHM, 1W, ±1%, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 1W, ±1%, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6836202 6836202P WSLP-.02TR-ND 52-WSLP1206R0200FEA WSLP1206R0200FEA WSLP1206R0200FEA 33R2635
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 1W Resistor Current Sense Resistors - SMD 1Watt 0.02Ohms 1% Learn More Chip Resistor - Surface Mount Wirewound Resistor, 0.02 Ohm, 1W, ±1%; Resistance Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details