Res Metal Strip 1206 0.01 Ohm 0.5% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP1206R0100DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0100DEA can be used for catalog matching and distributor lookup.
10 mOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 903417-WSLP1206R0100
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSLP1206R0100DEA
RES 0.01 OHM 0.5% 1W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP1206R0100DEA | 541-WSLP1206R0100DEADKR-ND | 903417-WSLP1206R0100DEA | WSLP1206R0100DEA |
| Product Name | Automotive SMD 0.01 Ohm 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSLP1206R0100DEA | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | MetalAlloy | MetalOxide | |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Standards and Certifications | RoHS | AEC-Q200 |