Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP12069L000FEA

Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10099-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10099-1-ND
Chip Resistor - Surface Mount 541-10099-1-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10099-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10099-6-ND
Chip Resistor - Surface Mount 541-10099-6-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10099-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10099-2-ND
Chip Resistor - Surface Mount 541-10099-2-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 9 MOhm 1 W Resistor - 52-WSLP12069L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9 MOhm 1 W Resistor
52-WSLP12069L000FEA
SMD 9 MOhm 1 W Resistor 52-WSLP12069L000FEA
SMD Chip Resistor, 9 MOhm, ± 1%, 1 W, 1206 [3216 Metric], Metal Strip, Power Product overview: WSLP12069L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12069L000FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 9 MOhm, ± 1%, 1 W, 1206 [3216 Metric], Metal Strip, Power Product overview: WSLP12069L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12069L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP12069L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP12069L000FEA
Resistors - Chip Resistor - Surface Mount WSLP12069L000FEA
RES 0.009 OHM 1% 1W 1206

RES 0.009 OHM 1% 1W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-10099-1-ND 52-WSLP12069L000FEA WSLP12069L000FEA
Product Name Chip Resistor - Surface Mount SMD 9 MOhm 1 W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details