Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP12065L000FEB

Description
RES 0.005 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP12065L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP12065L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLP12065L000FEBDKR-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP12065L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP12065L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSLP12065L000FEBTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP12065L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP12065L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSLP12065L000FEBCT-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Current Sensing Resistors 1watt .005ohms 1% - WSLP12065L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt .005ohms 1%
WSLP12065L000FEB
Current Sensing Resistors 1watt .005ohms 1% WSLP12065L000FEB
Current Sensing Resistors 1watt .005ohms 1%

Current Sensing Resistors 1watt .005ohms 1%

Supplier's Site
SMD 0.005 Ohm 1W Resistor - 52-WSLP12065L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 Ohm 1W Resistor
52-WSLP12065L000FEB
SMD 0.005 Ohm 1W Resistor 52-WSLP12065L000FEB
Res Metal Strip 1206 0.005 Ohm 1% 1W ±110ppm/°C Molded SMD SMD T/R Product overview: WSLP12065L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12065L000FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.005 Ohm 1% 1W ±110ppm/°C Molded SMD SMD T/R Product overview: WSLP12065L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12065L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP12065L000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP12065L000FEB
Resistors - Chip Resistor - Surface Mount WSLP12065L000FEB
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSLP12065L000FEBDKR-ND WSLP12065L000FEB 52-WSLP12065L000FEB WSLP12065L000FEB
Product Name Chip Resistor - Surface Mount Current Sensing Resistors 1watt .005ohms 1% SMD 0.005 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details