VISHAY INTERTECHNOLOGY, INC.
WSLP12065L000FEA18 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
WSLP12065L000FEA18
Description
RES 0.005 OHM 1% 1W 1206
Description
RES 0.005 OHM 1% 1W 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
WSLP12065L000FEA18 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalAlloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
2010
Resistance Range
15 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details