Vishay Precision Group Current Sense Resistors - SMD 1watt .002ohms 1% WSLP12062L000FEA

Description
Current Sense Resistors - SMD 1watt .002ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .002ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .002ohms 1% - WSLP12062L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .002ohms 1%
WSLP12062L000FEA
Current Sense Resistors - SMD 1watt .002ohms 1% WSLP12062L000FEA
Current Sense Resistors - SMD 1watt .002ohms 1%

Current Sense Resistors - SMD 1watt .002ohms 1%

Supplier's Site
SMD 1 W 0.002 ohm Resistor - 52-WSLP12062L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.002 ohm Resistor
52-WSLP12062L000FEA
SMD 1 W 0.002 ohm Resistor 52-WSLP12062L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSLP12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12062L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSLP12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12062L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971130-WSLP12062L000FEA
Resistors - Chip Resistor - Surface Mount 971130-WSLP12062L000FEA
Win Source Part Number: 971130-WSLP12062L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10094-6,541-1009 4-2,541-10094-1

Win Source Part Number: 971130-WSLP12062L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10094-6,541-10094-2,541-10094-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10094-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10094-6-ND
Chip Resistor - Surface Mount 541-10094-6-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10094-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10094-2-ND
Chip Resistor - Surface Mount 541-10094-2-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10094-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10094-1-ND
Chip Resistor - Surface Mount 541-10094-1-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP12062L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP12062L000FEA
Chip Resistor - Surface Mount WSLP12062L000FEA
RES 0.002 OHM 1% 1W 1206

RES 0.002 OHM 1% 1W 1206

Supplier's Site Datasheet
Res, 0R002, 1W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 1W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2801
Res, 0R002, 1W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2801
RES, 0R002, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R002, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLP12062L000FEA 52-WSLP12062L000FEA 971130-WSLP12062L000FEA 541-10094-6-ND WSLP12062L000FEA 14AJ2801
Product Name Current Sense Resistors - SMD 1watt .002ohms 1% SMD 1 W 0.002 ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R002, 1W, 1206, Metal Strip Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details