Vishay Precision Group Chip Resistor - Surface Mount WSLP12061L000FEA

Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10093-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10093-2-ND
Chip Resistor - Surface Mount 541-10093-2-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10093-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10093-1-ND
Chip Resistor - Surface Mount 541-10093-1-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10093-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10093-6-ND
Chip Resistor - Surface Mount 541-10093-6-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% - WSLP12061L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1%
WSLP12061L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% WSLP12061L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1%

Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1%

Supplier's Site
SMD 1W 0.001 Ohm Resistor - 52-WSLP12061L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.001 Ohm Resistor
52-WSLP12061L000FEA
SMD 1W 0.001 Ohm Resistor 52-WSLP12061L000FEA
1W 1% 0.001 Ohm Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP12061L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.001 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.001 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12061L000FEA can be used for catalog matching and distributor lookup.

1W 1% 0.001 Ohm Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSLP12061L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.001 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.001 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12061L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 88708562 - Radwell International
Willingboro, NJ, United States
Resistor
88708562
Resistor 88708562
(PRICE/TC) RESISTOR, 0R001, 1W, 1206, METAL STRIP; RESISTANCE:0.001OHM; PRODUCT RANGE:WSLP SERIES; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL STRIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RESISTOR, 0R001, 1W, 1206, METAL STRIP; RESISTANCE:0.001OHM; PRODUCT RANGE:WSLP SERIES; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL STRIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay - 85W2648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay
85W2648
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay 85W2648
RES, 0R001, 1W, 1206, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R001, 1W, 1206, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay - 08AJ1745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay
08AJ1745
Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay 08AJ1745
RES, 0R001, 1W, 1206, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R001, 1W, 1206, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10093-2-ND WSLP12061L000FEA 52-WSLP12061L000FEA 88708562 85W2648
Product Name Chip Resistor - Surface Mount Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% SMD 1W 0.001 Ohm Resistor Resistor Res, 0R001, 1W, 1206, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers