Vishay Precision Group Chip Resistor - Surface Mount WSLP0805R0500FEB

Description
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPB-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.05CT-ND
Chip Resistor - Surface Mount WSLPB-.05CT-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.05DKR-ND
Chip Resistor - Surface Mount WSLPB-.05DKR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.05TR-ND
Chip Resistor - Surface Mount WSLPB-.05TR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .05 OHM 1/2W 1% 0805 SMD - WSLP0805R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1/2W 1% 0805 SMD
WSLP0805R0500FEB
RES .05 OHM 1/2W 1% 0805 SMD WSLP0805R0500FEB
RES .05ohm 1/2W 1% 0805 SMD

RES .05ohm 1/2W 1% 0805 SMD

Supplier's Site
0.05 OHM 2W Resistor - 52-WSLP0805R0500FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 2W Resistor
52-WSLP0805R0500FEB
0.05 OHM 2W Resistor 52-WSLP0805R0500FEB
RES 0.05 OHM 1% 1/2W 0805 Product overview: WSLP0805R0500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0500FEB can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1/2W 0805 Product overview: WSLP0805R0500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0500FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay - 29X7542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay
29X7542
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay 29X7542
RESISTOR, METAL STRIP, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay - 41Y4386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay
41Y4386
Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay 41Y4386
RESISTOR, METAL STRIP, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLPB-.05CT-ND WSLP0805R0500FEB 52-WSLP0805R0500FEB 29X7542
Product Name Chip Resistor - Surface Mount RES .05 OHM 1/2W 1% 0805 SMD 0.05 OHM 2W Resistor Resistor, Metal Strip, 0.05Ohm, 1%, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers